DIODES Incorporated Single FETs, MOSFETs DMT6010LFG-13

Description
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6010LFG-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6010LFG-13TR-ND
Single FETs, MOSFETs 31-DMT6010LFG-13TR-ND
N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 30A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6010LFG-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6010LFG-13DKR-ND
Single FETs, MOSFETs 31-DMT6010LFG-13DKR-ND
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6010LFG-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6010LFG-13CT-ND
Single FETs, MOSFETs 31-DMT6010LFG-13CT-ND
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6010LFG-13 - 1033883-DMT6010LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6010LFG-13
1033883-DMT6010LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6010LFG-13 1033883-DMT6010LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033883-DMT6010LFG-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 41W (Tc) Family Name: DMT6010LFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13A (Ta), 30A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 41.3nC @ 10V Max Input Capacitance: 2090pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NVTFS5C673NLWFTAG; NTTFS5C673NLTAG; NVTFS5C673NLTAG; BSZ100N06LS3 G; ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033883-DMT6010LFG-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 41W (Tc)
Family Name: DMT6010LFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13A (Ta), 30A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 41.3nC @ 10V
Max Input Capacitance: 2090pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): NVTFS5C673NLWFTAG; NTTFS5C673NLTAG; NVTFS5C673NLTAG; BSZ100N06LS3 G;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
60V 13A MOSFET Transistor
278-DMT6010LFG-13
60V 13A MOSFET Transistor 278-DMT6010LFG-13
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6010LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6010LFG-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6010LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6010LFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6010LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6010LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6010LFG-13
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V P-Ch Enh Mode 22Vgss 2090pF 41.3nC

MOSFET 60V P-Ch Enh Mode 22Vgss 2090pF 41.3nC

Buy Now Datasheet
Single FETs, MOSFETs - DMT6010LFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6010LFG-13
Single FETs, MOSFETs DMT6010LFG-13
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT6010LFG-13TR-ND 1033883-DMT6010LFG-13 278-DMT6010LFG-13 DMT6010LFG-13 DMT6010LFG-13 DMT6010LFG-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6010LFG-13 60V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3; PowerDI3333-8 Tape & Reel (TR) 8-PowerVDFN 8-PowerVDFN
V(BR)DSS 60 volts 60 volts 60 volts
PD 2200 to 41000 milliwatts 2.2 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16 dB
View Details