DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LPS-13 DMT6009LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869149-DMT6009LPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6009 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT6009LPS-13DIDKR, DMT6009LPS-13DITR, DMT6009LPS-13DICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869149-DMT6009LPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6009 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT6009LPS-13DIDKR, DMT6009LPS-13DITR, DMT6009LPS-13DICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LPS-13 - 869149-DMT6009LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LPS-13
869149-DMT6009LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LPS-13 869149-DMT6009LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869149-DMT6009LPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6009 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT6009LPS-13DIDKR, DMT6009LPS-13DITR, DMT6009LPS-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 869149-DMT6009LPS-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6009
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT6009LPS-13DIDKR, DMT6009LPS-13DITR, DMT6009LPS-13DICT

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LPS-13DICT-ND
Single FETs, MOSFETs DMT6009LPS-13DICT-ND
N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LPS-13DIDKR-ND
Single FETs, MOSFETs DMT6009LPS-13DIDKR-ND
N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LPS-13DITR-ND
Single FETs, MOSFETs DMT6009LPS-13DITR-ND
N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 10.6A (Ta), 87A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Singapore, Singapore
60V 10.6A MOSFET Transistor
278-DMT6009LPS-13
60V 10.6A MOSFET Transistor 278-DMT6009LPS-13
MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMT6009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHA 60V 10.6A POWERDI Product overview: DMT6009LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6009LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6009LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6009LPS-13
MOSFET N-CHA 60V 10.6A POWERDI

MOSFET N-CHA 60V 10.6A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 87A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8884 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 87A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8884
Mosfet, N-Ch, 60V, 87A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8884
MOSFET, N-CH, 60V, 87A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 87A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 869149-DMT6009LPS-13 DMT6009LPS-13DICT-ND 278-DMT6009LPS-13 DMT6009LPS-13 DMT6009LPS-13 28AK8884
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LPS-13 Single FETs, MOSFETs 60V 10.6A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 87A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI5060-8 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data

Similar Products