DIODES Incorporated 60V 13.3A 57A TO252 MOSFET Transistor DMT6009LK3-13

Description
MOSFET N-CH 60V 13.3A/57A TO252 Product overview: DMT6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.3A, 57A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.3A, 57A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 13.3A/57A TO252 Product overview: DMT6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.3A, 57A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.3A, 57A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LK3-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 13.3A 57A TO252 MOSFET Transistor
278-DMT6009LK3-13
60V 13.3A 57A TO252 MOSFET Transistor 278-DMT6009LK3-13
MOSFET N-CH 60V 13.3A/57A TO252 Product overview: DMT6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.3A, 57A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.3A, 57A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LK3-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13.3A/57A TO252 Product overview: DMT6009LK3-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.3A, 57A, TO252. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.3A, 57A, TO252, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6009LK3-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LK3-13 - 1033882-DMT6009LK3-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LK3-13
1033882-DMT6009LK3-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LK3-13 1033882-DMT6009LK3-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1033882-DMT6009LK3-1 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-252 Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 13.3A (Ta), 57A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 33.5nC @ 10V Max Input Capacitance: 1925pF @ 30V Maximum Gate-Source Voltage: ±16V Maximum Rds On at Id,Vgs: 10 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033882-DMT6009LK3-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-252
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 13.3A (Ta), 57A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 33.5nC @ 10V
Max Input Capacitance: 1925pF @ 30V
Maximum Gate-Source Voltage: ±16V
Maximum Rds On at Id,Vgs: 10 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LK3-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LK3-13DIDKR-ND
Single FETs, MOSFETs DMT6009LK3-13DIDKR-ND
N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LK3-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LK3-13DITR-ND
Single FETs, MOSFETs DMT6009LK3-13DITR-ND
N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Single FETs, MOSFETs - DMT6009LK3-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LK3-13DICT-ND
Single FETs, MOSFETs DMT6009LK3-13DICT-ND
N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

N-Channel 60V 13.3A (Ta), 57A (Tc) 2.6W (Ta) Surface Mount TO-252-3

Buy Now Datasheet
Mosfet, N-Ch, 60V, 57A, To-252 Rohs Compliant Diodes Inc. - 28AK8883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 57A, To-252 Rohs Compliant Diodes Inc.
28AK8883
Mosfet, N-Ch, 60V, 57A, To-252 Rohs Compliant Diodes Inc. 28AK8883
MOSFET, N-CH, 60V, 57A, TO-252 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 57A, TO-252 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT6009LK3-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6009LK3-13
Single FETs, MOSFETs DMT6009LK3-13
MOSFET N-CH 60V 13.3A/57A TO252

MOSFET N-CH 60V 13.3A/57A TO252

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 16Vgss 2.6W 57A

MOSFET 60V N-Ch Enh FET 16Vgss 2.6W 57A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6009LK3-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6009LK3-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6009LK3-13
MOSFET N-CH 60V 13.3A/57A TO252

MOSFET N-CH 60V 13.3A/57A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMT6009LK3-13 1033882-DMT6009LK3-13 DMT6009LK3-13DIDKR-ND 28AK8883 DMT6009LK3-13 DMT6009LK3-13 DMT6009LK3-13
Product Name 60V 13.3A 57A TO252 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LK3-13 Single FETs, MOSFETs Mosfet, N-Ch, 60V, 57A, To-252 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts 60 volts
PD 50 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data