DIODES Incorporated Single FETs, MOSFETs DMT6009LFG-13

Description
N-Channel 60V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 60V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6009LFG-13DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6009LFG-13DI-ND
Single FETs, MOSFETs DMT6009LFG-13DI-ND
N-Channel 60V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LFG-13 - 869147-DMT6009LFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LFG-13
869147-DMT6009LFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LFG-13 869147-DMT6009LFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869147-DMT6009LFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6009 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869147-DMT6009LFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 11A (Ta), 34A (Tc) 2.08W (Ta), 19.2W (Tc) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6009
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET Low Rdson

MOSFET 60V N-Ch Enh FET Low Rdson

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6009LFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6009LFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6009LFG-13
MOSFET N-CH 60V 11A PWRDI3333

MOSFET N-CH 60V 11A PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT6009LFG-13DI-ND 869147-DMT6009LFG-13 DMT6009LFG-13 DMT6009LFG-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6009LFG-13 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data