DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMT6008LFG-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324695-DMT6008LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A, 60A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W, 41W (Tc) Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 50.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2713 pF @ 30 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6008LFG-7DIDKR,DM T6008LFG-7DICT,DMT60 08LFG-7DITR Base Product Number: DMT6008 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324695-DMT6008LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A, 60A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W, 41W (Tc) Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 50.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2713 pF @ 30 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6008LFG-7DIDKR,DM T6008LFG-7DICT,DMT60 08LFG-7DITR Base Product Number: DMT6008 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324695-DMT6008LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324695-DMT6008LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324695-DMT6008LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324695-DMT6008LFG-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 13A, 60A (Tc) Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.2W, 41W (Tc) Supplier Device Package: PowerDI3333-8 Gate Charge (Qg) (Max) @ Vgs: 50.4 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2713 pF @ 30 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerVDFN ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6008LFG-7DIDKR,DM T6008LFG-7DICT,DMT60 08LFG-7DITR Base Product Number: DMT6008 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324695-DMT6008LFG-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 13A, 60A (Tc)
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.2W, 41W (Tc)
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 50.4 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2713 pF @ 30 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT6008LFG-7DIDKR,DMT6008LFG-7DICT,DMT6008LFG-7DITR
Base Product Number: DMT6008
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-7DIDKR-ND
Single FETs, MOSFETs DMT6008LFG-7DIDKR-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-7DICT-ND
Single FETs, MOSFETs DMT6008LFG-7DICT-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6008LFG-7DITR-ND
Single FETs, MOSFETs DMT6008LFG-7DITR-ND
N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 13A (Ta), 60A (Tc) 2.2W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
60V 13A MOSFET Transistor
278-DMT6008LFG-7
60V 13A MOSFET Transistor 278-DMT6008LFG-7
MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13A PWRDI3333 Product overview: DMT6008LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6008LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8880 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8880
Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8880
MOSFET, N-CH, 60V, 60A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 60A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMT6008LFG-7
Triode/MOS Tube/Transistor >> MOSFETs DMT6008LFG-7
60V 7.5mΩ@10V,20A 2V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

60V 7.5mΩ@10V,20A 2V@250uA N Channel PowerDI3333-8 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6008LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6008LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6008LFG-7
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 12Vgs 13A 2713pF

MOSFET 60V N-Ch Enh FET 12Vgs 13A 2713pF

Buy Now Datasheet
Single FETs, MOSFETs - DMT6008LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6008LFG-7
Single FETs, MOSFETs DMT6008LFG-7
MOSFET N-CH 60V 13A PWRDI3333

MOSFET N-CH 60V 13A PWRDI3333

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324695-DMT6008LFG-7 DMT6008LFG-7DIDKR-ND 278-DMT6008LFG-7 28AK8880 DMT6008LFG-7 DMT6008LFG-7 DMT6008LFG-7 DMT6008LFG-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 60V 13A MOSFET Transistor Mosfet, N-Ch, 60V, 60A, Powerdi 3333 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2200 to 41000 milliwatts 2.2 milliwatts 2200 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-PowerVDFN 8-PowerVDFN Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data