DIODES Incorporated Single FETs, MOSFETs DMT6007LFG-7

Description
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6007LFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6007LFG-7DIDKR-ND
Single FETs, MOSFETs DMT6007LFG-7DIDKR-ND
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6007LFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6007LFG-7DICT-ND
Single FETs, MOSFETs DMT6007LFG-7DICT-ND
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6007LFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6007LFG-7DITR-ND
Single FETs, MOSFETs DMT6007LFG-7DITR-ND
N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

N-Channel 60V 15A (Ta), 80A (Tc) 2.2W (Ta), 62.5W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
FETs - Single - DMT6007LFG-7 - 800783-DMT6007LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMT6007LFG-7
800783-DMT6007LFG-7
FETs - Single - DMT6007LFG-7 800783-DMT6007LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800783-DMT6007LFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.2W , 62.5W (Tc) Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 6mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 41.3nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 30V Current - Continuous Drain (Id) at 25°C: 15A , 80A (Tc) Vgs(th) (Maximum) at Id: 2V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800783-DMT6007LFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.2W , 62.5W (Tc)
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 6mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 41.3nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2090pF at 30V
Current - Continuous Drain (Id) at 25°C: 15A , 80A (Tc)
Vgs(th) (Maximum) at Id: 2V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
60V 15A MOSFET Transistor
278-DMT6007LFG-7
60V 15A MOSFET Transistor 278-DMT6007LFG-7
MOSFET N-CH 60V 15A PWRDI3333 Product overview: DMT6007LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6007LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 15A PWRDI3333 Product overview: DMT6007LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6007LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 80A, Powerdi 3333 Rohs Compliant Diodes Inc. - 81AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 80A, Powerdi 3333 Rohs Compliant Diodes Inc.
81AH8914
Mosfet, N-Ch, 60V, 80A, Powerdi 3333 Rohs Compliant Diodes Inc. 81AH8914
MOSFET, N-CH, 60V, 80A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 80A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6007LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6007LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6007LFG-7
MOSFET N-CH 60V 15A PWRDI3333

MOSFET N-CH 60V 15A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMT6007LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6007LFG-7
Single FETs, MOSFETs DMT6007LFG-7
MOSFET N-CH 60V 15A PWRDI3333

MOSFET N-CH 60V 15A PWRDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V N-Ch Enh FET 20Vgss 80A 62.5W

MOSFET 60V N-Ch Enh FET 20Vgss 80A 62.5W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT6007LFG-7DIDKR-ND 800783-DMT6007LFG-7 278-DMT6007LFG-7 81AH8914 DMT6007LFG-7 DMT6007LFG-7 DMT6007LFG-7
Product Name Single FETs, MOSFETs FETs - Single - DMT6007LFG-7 60V 15A MOSFET Transistor Mosfet, N-Ch, 60V, 80A, Powerdi 3333 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) TO-3 41.3 nC @ 10 V 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement
PD 2200 to 62500 milliwatts 2.2 milliwatts 2200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products