DIODES Incorporated Single FETs, MOSFETs DMT6006SPSW-13

Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Description
MOSFET BVDSS: 41V~60V POWERDI506
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT6006SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It has a maximum continuous drain current of 98A at TC = +25°C and a low on-state resistance of 6.2mΩ at VGS = 10V. The device supports 100% unclamped inductive switching (UIS) testing, features fast switching speed, and is RoHS compliant with a halogen- and antimony-free "Green" molding compound. Thermal resistance from junction to case is 1.4°C/W. It is qualified to AEC-Q100/101/104/200 standards and manufactured in IATF 16949 certified facilities. The package has a footprint of 5.15mm x 6.40mm BSC with an exposed drain pad for improved thermal performance. Moisture sensitivity is Level 1 per J-STD-020, and the case is UL 94 V-0 rated.

Datasheet Summary
Powered by GS/AI

The DMT6006SPSW-13 is a 60V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as synchronous rectifiers and DC-DC converters. It has a maximum continuous drain current of 98A at TC = +25°C and a low on-state resistance of 6.2mΩ at VGS = 10V. The device supports 100% unclamped inductive switching (UIS) testing, features fast switching speed, and is RoHS compliant with a halogen- and antimony-free "Green" molding compound. Thermal resistance from junction to case is 1.4°C/W. It is qualified to AEC-Q100/101/104/200 standards and manufactured in IATF 16949 certified facilities. The package has a footprint of 5.15mm x 6.40mm BSC with an exposed drain pad for improved thermal performance. Moisture sensitivity is Level 1 per J-STD-020, and the case is UL 94 V-0 rated.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6006SPSW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6006SPSW-13TR-ND
Single FETs, MOSFETs 31-DMT6006SPSW-13TR-ND
MOSFET BVDSS: 41V~60V POWERDI506

MOSFET BVDSS: 41V~60V POWERDI506

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT6006SPSW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17303Q5 30V N Channel NexFET? Power MOSFET - CSD17303Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QB-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8015 SOT8015
View Details
3 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKYX120N75CP2 - AIKYX120N75CP2 - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-247; PG-TO247-4
Transistor Grade / Operating Range Automotive
View Details
Miscellaneous - 2MBI600VXA-120E-50 - 815076-2MBI600VXA-120E-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers