DIODES Incorporated 60V 13.5A MOSFET Transistor DMT6005LSS-13

Description
MOSFET N-CH 60V 13.5A 8SO Product overview: DMT6005LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 13.5A 8SO Product overview: DMT6005LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LSS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 13.5A MOSFET Transistor
278-DMT6005LSS-13
60V 13.5A MOSFET Transistor 278-DMT6005LSS-13
MOSFET N-CH 60V 13.5A 8SO Product overview: DMT6005LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LSS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 13.5A 8SO Product overview: DMT6005LSS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 13.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 13.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LSS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6005LSS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LSS-13DIDKR-ND
Single FETs, MOSFETs DMT6005LSS-13DIDKR-ND
N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT6005LSS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LSS-13DITR-ND
Single FETs, MOSFETs DMT6005LSS-13DITR-ND
N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
Single FETs, MOSFETs - DMT6005LSS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LSS-13DICT-ND
Single FETs, MOSFETs DMT6005LSS-13DICT-ND
N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

N-Channel 60V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6005LSS-13 - 869144-DMT6005LSS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6005LSS-13
869144-DMT6005LSS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6005LSS-13 869144-DMT6005LSS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869144-DMT6005LSS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: DMT6005 Categories: Discrete Semiconductor Products Case / Package: 8-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT6005LSS-13DICT, DMT6005LSS-13DITR, DMT6005LSS-13DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869144-DMT6005LSS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 13.5A (Ta) 1.3W (Ta) Surface Mount 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6005
Categories: Discrete Semiconductor Products
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT6005LSS-13DICT, DMT6005LSS-13DITR, DMT6005LSS-13DIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6005LSS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6005LSS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6005LSS-13
MOSFET N-CH 60V 13.5A 8SO

MOSFET N-CH 60V 13.5A 8SO

Supplier's Site
Mosfet, N-Ch, 60V, 13.5A, Soic Rohs Compliant Diodes Inc. - 28AK8877 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 13.5A, Soic Rohs Compliant Diodes Inc.
28AK8877
Mosfet, N-Ch, 60V, 13.5A, Soic Rohs Compliant Diodes Inc. 28AK8877
MOSFET, N-CH, 60V, 13.5A, SOIC ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 13.5A, SOIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT6005LSS-13 DMT6005LSS-13DIDKR-ND 869144-DMT6005LSS-13 DMT6005LSS-13 28AK8877 DMT6005LSS-13
Product Name 60V 13.5A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6005LSS-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 13.5A, Soic Rohs Compliant Diodes Inc. MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data