DIODES Incorporated Single FETs, MOSFETs DMT6005LPS-13

Description
N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6005LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LPS-13DIDKR-ND
Single FETs, MOSFETs DMT6005LPS-13DIDKR-ND
N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6005LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LPS-13DICT-ND
Single FETs, MOSFETs DMT6005LPS-13DICT-ND
N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT6005LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6005LPS-13DITR-ND
Single FETs, MOSFETs DMT6005LPS-13DITR-ND
N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

N-Channel 60V 17.9A (Ta), 100A (Tc) 2.6W (Ta), 125W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
FETs - Single - DMT6005LPS-13 - 801228-DMT6005LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMT6005LPS-13
801228-DMT6005LPS-13
FETs - Single - DMT6005LPS-13 801228-DMT6005LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 801228-DMT6005LPS-13 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60V Supplier Device Package: PowerDI5060-8 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerTDFN Power Dissipation (Maximum): 2.6W , 125W (Tc) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 4.9mOhm at 50A, 10V Gate Charge (Qg) (Maximum) at Vgs: 47.1nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2962pF at 30V Current - Continuous Drain (Id) at 25°C: 17.9A , 100A (Tc) Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 801228-DMT6005LPS-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60V
Supplier Device Package: PowerDI5060-8
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerTDFN
Power Dissipation (Maximum): 2.6W , 125W (Tc)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 4.9mOhm at 50A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 47.1nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2962pF at 30V
Current - Continuous Drain (Id) at 25°C: 17.9A , 100A (Tc)
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
60V 17.9A MOSFET Transistor
278-DMT6005LPS-13
60V 17.9A MOSFET Transistor 278-DMT6005LPS-13
MOSFET N-CHA 60V 17.9A POWERDI Product overview: DMT6005LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CHA 60V 17.9A POWERDI Product overview: DMT6005LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 17.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 17.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6005LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet
Mosfet, N-Ch, 60V, 125A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8876 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 125A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8876
Mosfet, N-Ch, 60V, 125A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8876
MOSFET, N-CH, 60V, 125A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 125A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT6005LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6005LPS-13
Single FETs, MOSFETs DMT6005LPS-13
MOSFET N-CHA 60V 17.9A POWERDI

MOSFET N-CHA 60V 17.9A POWERDI

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6005LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6005LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6005LPS-13
MOSFET N-CHA 60V 17.9A POWERDI

MOSFET N-CHA 60V 17.9A POWERDI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT6005LPS-13DIDKR-ND 801228-DMT6005LPS-13 278-DMT6005LPS-13 DMT6005LPS-13 28AK8876 DMT6005LPS-13 DMT6005LPS-13
Product Name Single FETs, MOSFETs FETs - Single - DMT6005LPS-13 60V 17.9A MOSFET Transistor MOSFET Mosfet, N-Ch, 60V, 125A, Powerdi 5060 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3 Tape & Reel (TR) TO-3 8-PowerTDFN 8-PowerTDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement Enhancement
PD 2600 to 125000 milliwatts 125 milliwatts 2600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150B7S - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Single FETs, MOSFETs - AUIRFSA8409-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
6 suppliers