DIODES Incorporated 60V 23A MOSFET Transistor DMT6004SPS-13

Description
MOSFET N-CH 60V 23A PWRDI5060-8 Product overview: DMT6004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 23A PWRDI5060-8 Product overview: DMT6004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 23A MOSFET Transistor
278-DMT6004SPS-13
60V 23A MOSFET Transistor 278-DMT6004SPS-13
MOSFET N-CH 60V 23A PWRDI5060-8 Product overview: DMT6004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 23A PWRDI5060-8 Product overview: DMT6004SPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMT6004SPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6004SPS-13DKR-ND
Single FETs, MOSFETs 31-DMT6004SPS-13DKR-ND
MOSFET N-CH 60V 23A PWRDI5060-8

MOSFET N-CH 60V 23A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6004SPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6004SPS-13CT-ND
Single FETs, MOSFETs 31-DMT6004SPS-13CT-ND
MOSFET N-CH 60V 23A PWRDI5060-8

MOSFET N-CH 60V 23A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6004SPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6004SPS-13TR-ND
Single FETs, MOSFETs 31-DMT6004SPS-13TR-ND
N-Channel 60V 23A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 60V 23A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SPS-13 - 869141-DMT6004SPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SPS-13
869141-DMT6004SPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SPS-13 869141-DMT6004SPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869141-DMT6004SPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 23A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6004 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869141-DMT6004SPS-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 23A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6004
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
MOSFET N-CH 60V 23A POWERDI5060 - 233-DMT6004SPS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 23A POWERDI5060
233-DMT6004SPS-13
MOSFET N-CH 60V 23A POWERDI5060 233-DMT6004SPS-13
MOSFET N-CH 60V 23A POWERDI5060

MOSFET N-CH 60V 23A POWERDI5060

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6004SPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6004SPS-13
MOSFET N-CH 60V 23A PWRDI5060-8

MOSFET N-CH 60V 23A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 41V-60V

MOSFET MOSFETBVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT6004SPS-13 31-DMT6004SPS-13DKR-ND 869141-DMT6004SPS-13 233-DMT6004SPS-13 DMT6004SPS-13 DMT6004SPS-13
Product Name 60V 23A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SPS-13 MOSFET N-CH 60V 23A POWERDI5060 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 139 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products