DIODES Incorporated Single FETs, MOSFETs DMT6004SCT

Description
N-Channel 60V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT6004SCTDI-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT6004SCTDI-5-ND
Single FETs, MOSFETs DMT6004SCTDI-5-ND
N-Channel 60V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3

N-Channel 60V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 100A TO220 MOSFET Transistor
278-DMT6004SCT
60V 100A TO220 MOSFET Transistor 278-DMT6004SCT
MOSFET N-CH 60V 100A TO220-3 Product overview: DMT6004SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SCT can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A TO220-3 Product overview: DMT6004SCT from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6004SCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SCT - 869140-DMT6004SCT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SCT
869140-DMT6004SCT
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SCT 869140-DMT6004SCT
Manufacturer: Diodes Incorporated Win Source Part Number: 869140-DMT6004SCT Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: DMT6004 Categories: Discrete Semiconductor Products Case / Package: TO-220-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869140-DMT6004SCT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 100A (Tc) 2.3W (Ta), 113W (Tc) Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: DMT6004
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT6004SCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6004SCT
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6004SCT
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site
Single FETs, MOSFETs - DMT6004SCT - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6004SCT
Single FETs, MOSFETs DMT6004SCT
MOSFET N-CH 60V 100A TO220-3

MOSFET N-CH 60V 100A TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 41V-60V

MOSFET MOSFET BVDSS: 41V-60V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT6004SCTDI-5-ND 278-DMT6004SCT 869140-DMT6004SCT DMT6004SCT DMT6004SCT DMT6004SCT
Product Name Single FETs, MOSFETs 60V 100A TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6004SCT Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 113 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details