DIODES Incorporated Single FETs, MOSFETs DMT6002LPS-13

Description
N-Channel 60V 100A (Tc) 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT6002LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6002LPS-13TR-ND
Single FETs, MOSFETs 31-DMT6002LPS-13TR-ND
N-Channel 60V 100A (Tc) 2.3W Surface Mount PowerDI5060-8

N-Channel 60V 100A (Tc) 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6002LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6002LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT6002LPS-13DKR-ND
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT6002LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT6002LPS-13CT-ND
Single FETs, MOSFETs 31-DMT6002LPS-13CT-ND
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6002LPS-13 - 869138-DMT6002LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6002LPS-13
869138-DMT6002LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6002LPS-13 869138-DMT6002LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869138-DMT6002LPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 60 V 100A (Tc) 2.3W Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT6002 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869138-DMT6002LPS-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 60 V 100A (Tc) 2.3W Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT6002
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
278-DMT6002LPS-13
60V 100A MOSFET Transistor 278-DMT6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMT6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6002LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 100A PWRDI5060-8 Product overview: DMT6002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT6002LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 41V-60V

MOSFET MOSFET BVDSS 41V-60V

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT6002LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Supplier's Site
Mosfet, N-Ch, 60V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. - 12AC0724 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc.
12AC0724
Mosfet, N-Ch, 60V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. 12AC0724
MOSFET, N-CH, 60V, 100A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0015ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT6002LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT6002LPS-13
Single FETs, MOSFETs DMT6002LPS-13
MOSFET N-CH 60V 100A PWRDI5060-8

MOSFET N-CH 60V 100A PWRDI5060-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT6002LPS-13TR-ND 869138-DMT6002LPS-13 278-DMT6002LPS-13 DMT6002LPS-13 DMT6002LPS-13 12AC0724 DMT6002LPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT6002LPS-13 60V 100A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data