DIODES Incorporated Single FETs, MOSFETs DMT47M2SFVWQ-7

Description
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Request a Quote Datasheet
Description
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT47M2SFVWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT47M2SFVWQ-7DKR-ND
Single FETs, MOSFETs 31-DMT47M2SFVWQ-7DKR-ND
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT47M2SFVWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT47M2SFVWQ-7TR-ND
Single FETs, MOSFETs 31-DMT47M2SFVWQ-7TR-ND
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT47M2SFVWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT47M2SFVWQ-7CT-ND
Single FETs, MOSFETs 31-DMT47M2SFVWQ-7CT-ND
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX

Buy Now Datasheet
Singapore, Singapore
40V MOSFET Transistor
278-DMT47M2SFVWQ-7
40V MOSFET Transistor 278-DMT47M2SFVWQ-7
MOSFET N-CH 40V PWRDI3333 Product overview: DMT47M2SFVWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT47M2SFVWQ-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V PWRDI3333 Product overview: DMT47M2SFVWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT47M2SFVWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1376830-DMT47M2SFVWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1376830-DMT47M2SFVWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1376830-DMT47M2SFVWQ-7
Win Source Part Number: 1376830-DMT47M2SFVWQ -7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (SWP) Type UX Base Product Number: DMT47 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 15.4A (Ta), 49.1A (Tc) Drive Voltage (Max Rds On, Min Rds On): 10V Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 12.1 nC @ 10 V Vgs (Max): ±20V Input Capacitance (Ciss) (Max) @ Vds: 897 pF @ 20 V Power Dissipation (Max): 2.67W (Ta), 27.1W (Tc) Mounting Type: Surface Mount, Wettable Flank HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1376830-DMT47M2SFVWQ-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (SWP) Type UX
Base Product Number: DMT47
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 15.4A (Ta), 49.1A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 10V
Rds On (Max) @ Id, Vgs: 7.5mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 12.1 nC @ 10 V
Vgs (Max): ±20V
Input Capacitance (Ciss) (Max) @ Vds: 897 pF @ 20 V
Power Dissipation (Max): 2.67W (Ta), 27.1W (Tc)
Mounting Type: Surface Mount, Wettable Flank
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Mosfet, N-Ch, 40V, 49.1A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8875 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 49.1A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8875
Mosfet, N-Ch, 40V, 49.1A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8875
MOSFET, N-CH, 40V, 49.1A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 49.1A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMT47M2SFVWQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT47M2SFVWQ-7
Single FETs, MOSFETs DMT47M2SFVWQ-7
MOSFET N-CH 40V PWRDI3333

MOSFET N-CH 40V PWRDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT47M2SFVWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT47M2SFVWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT47M2SFVWQ-7
MOSFET N-CH 40V PWRDI3333

MOSFET N-CH 40V PWRDI3333

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT47M2SFVWQ-7DKR-ND 278-DMT47M2SFVWQ-7 1376830-DMT47M2SFVWQ-7 28AK8875 DMT47M2SFVWQ-7 DMT47M2SFVWQ-7
Product Name Single FETs, MOSFETs 40V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Mosfet, N-Ch, 40V, 49.1A, Powerdi 3333 Rohs Compliant Diodes Inc. Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 TO-3 8-PowerVDFN PowerDI3333-8 (SWP) Type UX
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7207QTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 3.7 GHz, 65 Watt, 50 V GaN RF Power Transistor - QPD1015L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 20 dB
View Details
3 suppliers