Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Wirewound
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
N-Channel 40V 15.4A (Ta), 49.1A (Tc) 2.67W (Ta), 27.1W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET N-CH 40V PWRDI3333
MOSFET N-CH 40V PWRDI3333
MOSFET N-CH 40V PWRDI3333 Product overview: DMT47M2SFVW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT47M2SFVW-7 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V PWRDI3333
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT47M2SFVW-7TR-ND | 278-DMT47M2SFVW-7 | DMT47M2SFVW-7 | |
| Product Name | Connectors,Interconnects | Single FETs, MOSFETs | 40V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 100000 milliwatts | 2.67 milliwatts | ||
| Package Type | SOT3 | 8-PowerVDFN | Tape & Reel (TR) | Surface Mount, Wettable Flank |
| Polarity | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement |