MOSFET 2N-CH 40V 11.9A PWRDI3333 Product overview: DMT47M2LDVQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT47M2LDVQ-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)
MOSFET 2N-CH 40V 11.9A PWRDI3333
MOSFET 2N-CH 40V 11.9A PWRDI3333
MOSFET, DUAL, N-CH, 40V, 30.2A ROHS COMPLIANT: YES
MOSFET BVDSS: 31V-40V POWERDI333
MOSFET 2N-CH 40V 11.9A PWRDI3333
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMT47M2LDVQ-7 | 31-DMT47M2LDVQ-7TR-ND | 28AK8873 | DMT47M2LDVQ-7 | DMT47M2LDVQ-7 |
| Product Name | 40V 11.9A MOSFET Transistor | FET, MOSFET Arrays | Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 2.34 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |