DIODES Incorporated 40V 11.9A MOSFET Transistor DMT47M2LDVQ-13

Description
MOSFET 2N-CH 40V 11.9A PWRDI3333 Product overview: DMT47M2LDVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT47M2LDVQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 40V 11.9A PWRDI3333 Product overview: DMT47M2LDVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT47M2LDVQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 11.9A MOSFET Transistor
289-DMT47M2LDVQ-13
40V 11.9A MOSFET Transistor 289-DMT47M2LDVQ-13
MOSFET 2N-CH 40V 11.9A PWRDI3333 Product overview: DMT47M2LDVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT47M2LDVQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 11.9A PWRDI3333 Product overview: DMT47M2LDVQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 11.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 11.9A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT47M2LDVQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMT47M2LDVQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT47M2LDVQ-13TR-ND
FET, MOSFET Arrays 31-DMT47M2LDVQ-13TR-ND
Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)

Mosfet Array 2 N-Channel (Dual) 40V 11.9A (Ta), 30.2A (Tc) 2.34W (Ta), 14.8W (Tc) Surface Mount PowerDI3333-8 (Type UXC)

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMT47M2LDVQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT47M2LDVQ-13DKR-ND
FET, MOSFET Arrays 31-DMT47M2LDVQ-13DKR-ND
MOSFET 2N-CH 40V 11.9A PWRDI3333

MOSFET 2N-CH 40V 11.9A PWRDI3333

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMT47M2LDVQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMT47M2LDVQ-13CT-ND
FET, MOSFET Arrays 31-DMT47M2LDVQ-13CT-ND
MOSFET 2N-CH 40V 11.9A PWRDI3333

MOSFET 2N-CH 40V 11.9A PWRDI3333

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1355399-DMT47M2LDVQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1355399-DMT47M2LDVQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1355399-DMT47M2LDVQ-13
Win Source Part Number: 1355399-DMT47M2LDVQ- 13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Product Status: Active Package / Case: 8-PowerVDFN Supplier Device Package: PowerDI3333-8 (Type UXC) Base Product Number: DMT47 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 11.9A (Ta), 30.2A (Tc) Rds On (Max) @ Id, Vgs: 10.8mOhm @ 20A, 10V Vgs(th) (Max) @ Id: 2.3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 14nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 891pF @ 20V Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 2.34W (Ta), 14.8W (Tc) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1355399-DMT47M2LDVQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (Type UXC)
Base Product Number: DMT47
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 11.9A (Ta), 30.2A (Tc)
Rds On (Max) @ Id, Vgs: 10.8mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 891pF @ 20V
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 2.34W (Ta), 14.8W (Tc)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. - 28AK8872 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc.
28AK8872
Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. 28AK8872
MOSFET, DUAL, N-CH, 40V, 30.2A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 40V, 30.2A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMT47M2LDVQ-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMT47M2LDVQ-13
FET, MOSFET Arrays DMT47M2LDVQ-13
MOSFET BVDSS: 31V-40V POWERDI333

MOSFET BVDSS: 31V-40V POWERDI333

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT47M2LDVQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT47M2LDVQ-13
MOSFET 2N-CH 40V 11.9A PWRDI3333

MOSFET 2N-CH 40V 11.9A PWRDI3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-DMT47M2LDVQ-13 31-DMT47M2LDVQ-13TR-ND 1355399-DMT47M2LDVQ-13 28AK8872 DMT47M2LDVQ-13 DMT47M2LDVQ-13
Product Name 40V 11.9A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Mosfet, Dual, N-Ch, 40V, 30.2A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
PD 2.34 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data