DIODES Incorporated Connectors,Interconnects DMT47M2LDV-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Schottky Configuration: 5 x 7 Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Schottky Configuration: 5 x 7 Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Technology: Schottky Configuration: 5 x 7 Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 110 W

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Technology: Schottky
Configuration: 5 x 7
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power - Max: 110 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ Female Plug - 110863 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details