MOSFET N-CH 40V 87A POWERDI3333 Product overview: DMT43M8LFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT43M8LFV-7 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Technology: Wirewound
Drain to Source Voltage (Vdss): 60V, 50V
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Supplier Device Package: 529-MAPBGA (19x19)
N-Channel 40V 87A (Tc) 2.25W (Ta) Surface Mount PowerDI3333-8 (Type UX)
MOSFET N-CH 40V 87A POWERDI3333
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMT43M8LFV-7 | DMT43M8LFV-7-ND | DMT43M8LFV-7 | DMT43M8LFV-7 | |
| Product Name | 40V 87A MOSFET Transistor | Connectors,Interconnects | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | ||||
| PD | 45.4 milliwatts |