DIODES Incorporated Connectors,Interconnects DMT40M9LPS-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete

Buy Now
Singapore, Singapore
31V 40V MOSFET Transistor
278-DMT40M9LPS-13
31V 40V MOSFET Transistor 278-DMT40M9LPS-13
MOSFET BVDSS: 31V-40V POWERDI506 Product overview: DMT40M9LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT40M9LPS-13 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 31V-40V POWERDI506 Product overview: DMT40M9LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31V, 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 31V, 40V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT40M9LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMT40M9LPS-13
Triode/MOS Tube/Transistor >> MOSFETs DMT40M9LPS-13
40V 304A 2.4W 0.9mΩ@10V,50A 3V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

40V 304A 2.4W 0.9mΩ@10V,50A 3V@250uA N Channel PowerDI5060-8 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT40M9LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT40M9LPS-13
Single FETs, MOSFETs DMT40M9LPS-13
MOSFET BVDSS: 31V-40V POWERDI506

MOSFET BVDSS: 31V-40V POWERDI506

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT40M9LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT40M9LPS-13
MOSFET BVDSS: 31V-40V POWERDI506

MOSFET BVDSS: 31V-40V POWERDI506

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMT40M9LPS-13 DMT40M9LPS-13 DMT40M9LPS-13 DMT40M9LPS-13 DMT40M9LPS-13
Product Name Connectors,Interconnects 31V 40V MOSFET Transistor MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SOT3 Tape & Reel (TR)
Packing Method Bulk; Bulk Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Polarity N-Channel
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
MOSFETs - 2605055 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-262
View Details
8 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details