MOSFET 2N-CH 40V 7.8A PWRDI3333 Product overview: DMT4015LDV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 7.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT4015LDV-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 40V 7.8A PWRDI3333
Win Source Part Number: 1119125-DMT4015LDV-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 7.8A (Ta), 21.2A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power - Max: 1.1W (Ta)
Package / Case: 8-PowerVDFN
Supplier Device Package: PowerDI3333-8 (Type UXC)
Gate Charge (Qg) (Max) @ Vgs: 15.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 808pF @ 30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMT4015LDV-7TR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMT4015LDV-7 | 31-DMT4015LDV-7TR-ND | 1119125-DMT4015LDV-7 |
| Product Name | 40V 7.8A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |