DIODES Incorporated Single FETs, MOSFETs DMT4011LFG-7

Description
MOSFET N-CH 40V 30A POWERDI3333
Request a Quote Datasheet
Description
MOSFET N-CH 40V 30A POWERDI3333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT4011LFG-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4011LFG-7CT-ND
Single FETs, MOSFETs 31-DMT4011LFG-7CT-ND
MOSFET N-CH 40V 30A POWERDI3333

MOSFET N-CH 40V 30A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT4011LFG-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4011LFG-7TR-ND
Single FETs, MOSFETs 31-DMT4011LFG-7TR-ND
N-Channel 40V 30A (Tc) 15.6W (Tc) Surface Mount PowerDI3333-8

N-Channel 40V 30A (Tc) 15.6W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT4011LFG-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4011LFG-7DKR-ND
Single FETs, MOSFETs 31-DMT4011LFG-7DKR-ND
MOSFET N-CH 40V 30A POWERDI3333

MOSFET N-CH 40V 30A POWERDI3333

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4011LFG-7 - 850052-DMT4011LFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4011LFG-7
850052-DMT4011LFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4011LFG-7 850052-DMT4011LFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 850052-DMT4011LFG-7 Series: Automotive, AEC-Q101 Features: 40 V Package: Reel - TR Family Name: DMT4011 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 850052-DMT4011LFG-7
Series: Automotive, AEC-Q101
Features: 40 V
Package: Reel - TR
Family Name: DMT4011
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
40V 30A MOSFET Transistor
278-DMT4011LFG-7
40V 30A MOSFET Transistor 278-DMT4011LFG-7
MOSFET N-CH 40V 30A POWERDI3333 Product overview: DMT4011LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4011LFG-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 30A POWERDI3333 Product overview: DMT4011LFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4011LFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 30A, Powerdi3333-8; Transistor Polarity Diodes Inc. - 15AC8199 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, Powerdi3333-8; Transistor Polarity Diodes Inc.
15AC8199
Mosfet, N-Ch, 40V, 30A, Powerdi3333-8; Transistor Polarity Diodes Inc. 15AC8199
MOSFET, N-CH, 40V, 30A, POWERDI3333-8; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 30A, POWERDI3333-8; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT4011LFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT4011LFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT4011LFG-7
MOSFET N-CH 40V 30A POWERDI3333

MOSFET N-CH 40V 30A POWERDI3333

Supplier's Site
Single FETs, MOSFETs - DMT4011LFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT4011LFG-7
Single FETs, MOSFETs DMT4011LFG-7
MOSFET N-CH 40V 30A POWERDI3333

MOSFET N-CH 40V 30A POWERDI3333

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT4011LFG-7CT-ND 850052-DMT4011LFG-7 278-DMT4011LFG-7 15AC8199 DMT4011LFG-7 DMT4011LFG-7 DMT4011LFG-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4011LFG-7 40V 30A MOSFET Transistor Mosfet, N-Ch, 40V, 30A, Powerdi3333-8; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) TO-3 8-PowerVDFN 8-PowerVDFN
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Unlock Full Specs
to access all available technical data