N-Channel 40V 30A (Tc) 15.6W (Tc) Surface Mount PowerDI3333-8
MOSFET N-CH 40V 30A POWERDI3333
MOSFET N-CH 40V 30A POWERDI3333
MOSFET N-CH 40V 30A POWERDI3333
MOSFET, N-CH, 40V, 30A, POWERDI3333-8; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0092ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 30A POWERDI3333
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT4011LFG-13TR-ND | DMT4011LFG-13 | DMT4011LFG-13 | 15AC8198 | DMT4011LFG-13 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 30A, Powerdi3333-8; Transistor Polarity Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 8-PowerVDFN | 8-PowerVDFN | TO-3 | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 40 volts |