The DMT4008LFDF-13 is a 40V N-channel enhancement mode MOSFET in a U-DFN2020-6 package with a 4mm² PCB footprint and 0.6mm profile, designed for high-efficiency power management applications. It features a maximum continuous drain current of 11.4A at 25°C with a gate-source voltage of 10V, and a typical on-state resistance of 9.5mΩ at 10V gate drive. The device is RoHS compliant, halogen-free, and rated for operation from -55°C to +150°C. It meets UL 94 V-0 flammability standards and has a moisture sensitivity level of 1 per J-STD-020. The package type and thermal performance are consistent across the DMT4008LFDF series, with RθJA of 63°C/W when mounted on a 1-inch square copper plate. The -13 suffix indicates a tape and reel packaging quantity of 10,000 units per reel. This part is suitable for automotive applications requiring AEC-Q100/101/200 qualification and IATF 16949 manufacturing certification.
MOSFET BVDSS: 31V~40V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT4008LFDF-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |