DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMT4004LPS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324737-DMT4004LPS-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A, 90A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 138W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 82.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4508 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT4004LPS-13DIDKR,D MT4004LPS-13DICT,DMT 4004LPS-13DITR Base Product Number: DMT4004 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1324737-DMT4004LPS-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A, 90A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 138W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 82.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4508 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT4004LPS-13DIDKR,D MT4004LPS-13DICT,DMT 4004LPS-13DITR Base Product Number: DMT4004 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324737-DMT4004LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324737-DMT4004LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324737-DMT4004LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1324737-DMT4004LPS-1 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 26A, 90A (Tc) Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power Dissipation (Max): 2.6W, 138W (Tc) Supplier Device Package: PowerDI5060-8 Gate Charge (Qg) (Max) @ Vgs: 82.2 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4508 pF @ 20 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMT4004LPS-13DIDKR,D MT4004LPS-13DICT,DMT 4004LPS-13DITR Base Product Number: DMT4004 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324737-DMT4004LPS-13
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 26A, 90A (Tc)
Rds On (Max) @ Id, Vgs: 2.5mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.6W, 138W (Tc)
Supplier Device Package: PowerDI5060-8
Gate Charge (Qg) (Max) @ Vgs: 82.2 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4508 pF @ 20 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMT4004LPS-13DIDKR,DMT4004LPS-13DICT,DMT4004LPS-13DITR
Base Product Number: DMT4004
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
40V 26A MOSFET Transistor
278-DMT4004LPS-13
40V 26A MOSFET Transistor 278-DMT4004LPS-13
MOSFET N-CH 40V 26A PWRDI5060 Product overview: DMT4004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4004LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 26A PWRDI5060 Product overview: DMT4004LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4004LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT4004LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT4004LPS-13DIDKR-ND
Single FETs, MOSFETs DMT4004LPS-13DIDKR-ND
N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT4004LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT4004LPS-13DITR-ND
Single FETs, MOSFETs DMT4004LPS-13DITR-ND
N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT4004LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT4004LPS-13DICT-ND
Single FETs, MOSFETs DMT4004LPS-13DICT-ND
N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

N-Channel 40V 26A (Ta), 90A (Tc) 2.6W (Ta), 138W (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 31V-40V

MOSFET MOSFET BVDSS: 31V-40V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT4004LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT4004LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT4004LPS-13
MOSFET N-CH 40V 26A PWRDI5060

MOSFET N-CH 40V 26A PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMT4004LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT4004LPS-13
Single FETs, MOSFETs DMT4004LPS-13
MOSFET N-CH 40V 26A PWRDI5060

MOSFET N-CH 40V 26A PWRDI5060

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 90A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8870 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 90A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8870
Mosfet, N-Ch, 40V, 90A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8870
MOSFET, N-CH, 40V, 90A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 90A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1324737-DMT4004LPS-13 278-DMT4004LPS-13 DMT4004LPS-13DIDKR-ND DMT4004LPS-13 DMT4004LPS-13 DMT4004LPS-13 28AK8870
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 40V 26A MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 40V, 90A, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 2600 to 138000 milliwatts 138 milliwatts 2600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-PowerTDFN Tape & Reel (TR) 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data