DIODES Incorporated Single FETs, MOSFETs DMT4002LPS-13

Description
N-Channel 40V 100A (Ta) 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 40V 100A (Ta) 2.3W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT4002LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4002LPS-13TR-ND
Single FETs, MOSFETs 31-DMT4002LPS-13TR-ND
N-Channel 40V 100A (Ta) 2.3W Surface Mount PowerDI5060-8

N-Channel 40V 100A (Ta) 2.3W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT4002LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4002LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT4002LPS-13DKR-ND
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT4002LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT4002LPS-13CT-ND
Single FETs, MOSFETs 31-DMT4002LPS-13CT-ND
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4002LPS-13 - 869136-DMT4002LPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4002LPS-13
869136-DMT4002LPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4002LPS-13 869136-DMT4002LPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869136-DMT4002LPS-13 Series: Automotive, AEC-Q101 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 40 V 100A (Ta) 2.3W Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMT4002 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 2500 Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869136-DMT4002LPS-13
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 40 V 100A (Ta) 2.3W Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT4002
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
40V 100A MOSFET Transistor
278-DMT4002LPS-13
40V 100A MOSFET Transistor 278-DMT4002LPS-13
MOSFET N-CH 40V 100A PWRDI5060-8 Product overview: DMT4002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4002LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 100A PWRDI5060-8 Product overview: DMT4002LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT4002LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMT4002LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT4002LPS-13
Single FETs, MOSFETs DMT4002LPS-13
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT4002LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT4002LPS-13
MOSFET N-CH 40V 100A PWRDI5060-8

MOSFET N-CH 40V 100A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 31V-40V

MOSFET MOSFET BVDSS 31V-40V

Buy Now Datasheet
Mosfet, N-Ch, 40V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. - 12AC0723 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc.
12AC0723
Mosfet, N-Ch, 40V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. 12AC0723
MOSFET, N-CH, 40V, 100A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 100A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0013ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
MOSFET N-CH 40V 100A POWERDI5060 - 233-DMT4002LPS-13 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 40V 100A POWERDI5060
233-DMT4002LPS-13
MOSFET N-CH 40V 100A POWERDI5060 233-DMT4002LPS-13
MOSFET N-CH 40V 100A POWERDI5060

MOSFET N-CH 40V 100A POWERDI5060

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT4002LPS-13TR-ND 869136-DMT4002LPS-13 278-DMT4002LPS-13 DMT4002LPS-13 DMT4002LPS-13 DMT4002LPS-13 12AC0723 233-DMT4002LPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT4002LPS-13 40V 100A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 40V, 100A, Powerdi 5060; Transistor Polarity Diodes Inc. MOSFET N-CH 40V 100A POWERDI5060
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN Surface Mount TO-3
Transistor Grade / Operating Range Automotive
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data