DIODES Incorporated 30V 65A MOSFET Transistor DMT36M1LPS-13

Description
MOSFET N-CH 30V 65A PWRDI5060-8 Product overview: DMT36M1LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT36M1LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 65A PWRDI5060-8 Product overview: DMT36M1LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT36M1LPS-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 65A MOSFET Transistor
278-DMT36M1LPS-13
30V 65A MOSFET Transistor 278-DMT36M1LPS-13
MOSFET N-CH 30V 65A PWRDI5060-8 Product overview: DMT36M1LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT36M1LPS-13 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 65A PWRDI5060-8 Product overview: DMT36M1LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT36M1LPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Schottky Drain to Source Voltage (Vdss): 50 V Drive Voltage (Max Rds On, Min Rds On): 4V, 5V Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Vgs (Max): +23V, -7V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power Dissipation (Max): 1890W (Tc)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +23V, -7V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 1890W (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - DMT36M1LPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT36M1LPS-13DICT-ND
Single FETs, MOSFETs DMT36M1LPS-13DICT-ND
N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT36M1LPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT36M1LPS-13DIDKR-ND
Single FETs, MOSFETs DMT36M1LPS-13DIDKR-ND
N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMT36M1LPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT36M1LPS-13DITR-ND
Single FETs, MOSFETs DMT36M1LPS-13DITR-ND
N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

N-Channel 30V 65A (Tc) 2.6W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMT36M1LPS-13
Triode/MOS Tube/Transistor >> MOSFETs DMT36M1LPS-13
30V 65A 2.6W 6mΩ@20A,10V 3V@250uA null PowerDI5060-8 MOSFETs ROHS

30V 65A 2.6W 6mΩ@20A,10V 3V@250uA null PowerDI5060-8 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 30V, 65A, Powerdi 5060 Rohs Compliant Diodes Inc. - 28AK8868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 65A, Powerdi 5060 Rohs Compliant Diodes Inc.
28AK8868
Mosfet, N-Ch, 30V, 65A, Powerdi 5060 Rohs Compliant Diodes Inc. 28AK8868
MOSFET, N-CH, 30V, 65A, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 65A, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT36M1LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT36M1LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT36M1LPS-13
MOSFET N-CH 30V 65A PWRDI5060-8

MOSFET N-CH 30V 65A PWRDI5060-8

Supplier's Site
Single FETs, MOSFETs - DMT36M1LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT36M1LPS-13
Single FETs, MOSFETs DMT36M1LPS-13
MOSFET N-CH 30V 65A PWRDI5060-8

MOSFET N-CH 30V 65A PWRDI5060-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 25V-30V

MOSFET MOSFETBVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMT36M1LPS-13 DMT36M1LPS-13DICT-ND DMT36M1LPS-13 28AK8868 DMT36M1LPS-13 DMT36M1LPS-13 DMT36M1LPS-13
Product Name 30V 65A MOSFET Transistor Connectors,Interconnects Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 30V, 65A, Powerdi 5060 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 42 milliwatts 1.89E6 milliwatts 2600 milliwatts 2600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products