MOSFET BVDSS: 25V~30V POWERDI333
MOSFET BVDSS: 25V~30V POWERDI333
MOSFET BVDSS: 25V~30V POWERDI333
MOSFET, N-CH, 30V, 16A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET BVDSS: 25V~30V POWERDI333
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT35M4LFVW-7TR-ND | 12AJ7130 | DMT35M4LFVW-7 | DMT35M4LFVW-7 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 16A, Powerdi 3333 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | TO-3 | 8-PowerVDFN | 8-PowerVDFN |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||
| V(BR)DSS | 30 volts |