MOSFET BVDSS: 25V~30V U-DFN2020-
MOSFET BVDSS: 25V~30V U-DFN2020-
MOSFET BVDSS: 25V~30V U-DFN2020-
30V 13A 860mW 6mΩ 2.5V@250uA null UDFN2020-6 MOSFETs ROHS
MOSFET BVDSS: 25V~30V U-DFN2020-
MOSFET, N-CH, 30V, 13A, 150DEG C, 0.86W ROHS COMPLIANT: YES
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT35M4LFDF-7DKR-ND | DMT35M4LFDF-7 | DMT35M4LFDF-7 | 68AH9588 | DMT35M4LFDF-7 |
| Product Name | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 30V, 13A, 150Deg C, 0.86W Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | 6-UDFN Exposed Pad | 6-UDFN Exposed Pad | TO-3 | 6-UDFN Exposed Pad | |
| V(BR)DSS | 30 volts | 30 volts | |||
| VGS(off) | 2.5 volts | ||||
| rDS(on) | 0.0060 ohms |