The DMT34M5LPSW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for high-efficiency power management applications such as DC-DC converters and synchronous rectification. It features a maximum continuous drain current of 132A at TC=+25°C, a low RDS(ON) of 3.5mΩ at VGS=10V and 6mΩ at VGS=4.5V, and a 100% UIS tested for reliability. The package is molded plastic with UL 94 V-0 flammability rating and wettable flanks for optical inspection. The device is RoHS compliant and qualified to AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI506
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT34M5LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |