DIODES Incorporated Single FETs, MOSFETs DMT34M2LPS-13

Description
21A (Ta), 100A (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
21A (Ta), 100A (Tc) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT34M2LPS-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT34M2LPS-13-ND
Single FETs, MOSFETs DMT34M2LPS-13-ND
21A (Ta), 100A (Tc) Surface Mount PowerDI5060-8

21A (Ta), 100A (Tc) Surface Mount PowerDI5060-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT34M2LPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT34M2LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT34M2LPS-13
MOSFET BVDSS: 25V 30V POWERDI506

MOSFET BVDSS: 25V 30V POWERDI506

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT34M2LPS-13-ND DMT34M2LPS-13 DMT34M2LPS-13
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF1405 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
5 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details