MOSFET N-CH 30V 150A PWRDI5060-8 Product overview: DMT32M5LPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT32M5LPS-13 can be used for catalog matching and distributor lookup.
N-Channel 30V 150A (Tc) 100W (Tc) Surface Mount PowerDI5060-8
MOSFET N-CH 30V 150A PWRDI5060-8
MOSFET N-CH 30V 150A PWRDI5060-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 850051-DMT32M5LPS-13
Features: 30 V
Package: Reel - TR
Family Name: DMT32
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
30V 150A 100W 2mΩ@10V,30A 3V@1mA N Channel PowerDI5060-8 MOSFETs ROHS
MOSFET N-CH 30V 150A PWRDI5060-8
MOSFET N-CH 30V 150A PWRDI5060-8
MOSFET, N-CH, 30V, 150A, POWERDI 5060 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMT32M5LPS-13 | 31-DMT32M5LPS-13TR-ND | 850051-DMT32M5LPS-13 | DMT32M5LPS-13 | DMT32M5LPS-13 | DMT32M5LPS-13 | 28AK8866 |
| Product Name | 30V 150A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT32M5LPS-13 | Triode/MOS Tube/Transistor >> MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 30V, 150A, Powerdi 5060 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 100 milliwatts | 100000 milliwatts | 100000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |