MOSFET N-CH 30V 30A POWERDI3333
MOSFET N-CH 30V 30A POWERDI3333
N-Channel 30V 30A (Ta) 2.3W (Ta) Surface Mount PowerDI3333-8
Manufacturer: Diodes Incorporated
Win Source Part Number: 1324344-DMT32M5LFG-1
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 30A
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power Dissipation (Max): 2.3W
Supplier Device Package: PowerDI3333-8
Gate Charge (Qg) (Max) @ Vgs: 67.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4066 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 8-PowerVDFN
ECCN: EAR99
Fake Threat In the Open Market: 72
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Base Product Number: DMT32
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant
MOSFET N-CH 30V 30A POWERDI3333 Product overview: DMT32M5LFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT32M5LFG-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 30V 30A POWERDI3333
MOSFET N-CH 30V 30A POWERDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT32M5LFG-13CT-ND | 1324344-DMT32M5LFG-13 | 278-DMT32M5LFG-13 | DMT32M5LFG-13 | DMT32M5LFG-13 | DMT32M5LFG-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 30V 30A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | |
| Transistor Grade / Operating Range | Automotive | |||||
| PD | 2300 milliwatts | 50 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |