DIODES Incorporated Single FETs, MOSFETs DMT31M6LPS-13

Description
N-Channel 30V 35.8A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
N-Channel 30V 35.8A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT31M6LPS-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT31M6LPS-13TR-ND
Single FETs, MOSFETs 31-DMT31M6LPS-13TR-ND
N-Channel 30V 35.8A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8

N-Channel 30V 35.8A (Ta) 2.5W (Ta) Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT31M6LPS-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT31M6LPS-13CT-ND
Single FETs, MOSFETs 31-DMT31M6LPS-13CT-ND
MOSFET N-CH 30V 35.8A PWRDI5060

MOSFET N-CH 30V 35.8A PWRDI5060

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT31M6LPS-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT31M6LPS-13DKR-ND
Single FETs, MOSFETs 31-DMT31M6LPS-13DKR-ND
MOSFET N-CH 30V 35.8A PWRDI5060

MOSFET N-CH 30V 35.8A PWRDI5060

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 25V-30V

MOSFET MOSFET BVDSS 25V-30V

Buy Now Datasheet
Mosfet, N-Ch, 30V, 35.8A, Powerdi 5060; Transistor Polarity Diodes Inc. - 12AC0722 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 35.8A, Powerdi 5060; Transistor Polarity Diodes Inc.
12AC0722
Mosfet, N-Ch, 30V, 35.8A, Powerdi 5060; Transistor Polarity Diodes Inc. 12AC0722
MOSFET, N-CH, 30V, 35.8A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:35.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 35.8A, POWERDI 5060; Transistor Polarity:N Channel; Continuous Drain Current Id:35.8A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT31M6LPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT31M6LPS-13
MOSFET N-CH 30V 35.8A PWRDI5060

MOSFET N-CH 30V 35.8A PWRDI5060

Supplier's Site
Single FETs, MOSFETs - DMT31M6LPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMT31M6LPS-13
Single FETs, MOSFETs DMT31M6LPS-13
MOSFET N-CH 30V 35.8A PWRDI5060

MOSFET N-CH 30V 35.8A PWRDI5060

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMT31M6LPS-13TR-ND DMT31M6LPS-13 12AC0722 DMT31M6LPS-13 DMT31M6LPS-13
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 30V, 35.8A, Powerdi 5060; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN TO-3 123 nC @ 10 V 8-PowerTDFN
Transistor Grade / Operating Range Automotive
IDSS 35800 milliamps 35800 milliamps
rDS(on) 0.0011 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF7734M2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric M2
Transistor Grade / Operating Range Automotive
View Details
5 suppliers