DMT31M4LFVW-7 is a 30V N-channel enhancement mode MOSFET in a PowerDI3333-8 package, designed for high-efficiency power management applications. It features a low RDS(ON) of 1.6mΩ at VGS=10V and 2.6mΩ at VGS=4.5V, with continuous drain currents of 120A and 97A respectively under TC=25°C. The device is RoHS compliant, halogen- and antimony-free, and meets AEC-Q100/101/104/200
MOSFET BVDSS: 25V~30V POWERDI333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT31M4LFVW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |