DMT31M1LPSW-13 is a 30V N-channel enhancement mode MOSFET in a PowerDI5060-8 package, designed for notebook battery power management and load switching applications. It features a drain-source on-resistance of 0.95mΩ at VGS=10V and 1.5mΩ at VGS=4.5V, with continuous drain current ratings of 130A at TC=25°C and 42A at TA=25°C. The device supports a pulsed drain current of 500A and has a thermal resistance of 42°C/W when mounted on an FR-4 substrate with 2oz copper and a 1-inch square copper plate. The package has a profile under 1.1mm and a weight of approximately 0.097 grams, with a lead-free finish and compliance to RoHS 3 and halogen/antimony-fre
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMT31M1LPSW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |