Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXD)
MOSFET 2N-CH 30V 17A POWERDI3333
MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 2K
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT3022UEV-7-ND | DMT3022UEV-7 | DMT3022UEV-7 |
| Product Name | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Package Type | 8-PowerVDFN |