DIODES Incorporated FET, MOSFET Arrays DMT3022UEV-13

Description
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXD)
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXD)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMT3022UEV-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMT3022UEV-13-ND
FET, MOSFET Arrays DMT3022UEV-13-ND
Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXD)

Mosfet Array 2 N-Channel (Dual) 30V 17A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXD)

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3022UEV-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3022UEV-13
MOSFET 2N-CH 30V 17A POWERDI3333

MOSFET 2N-CH 30V 17A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 3K

MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 3K

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3022UEV-13-ND DMT3022UEV-13 DMT3022UEV-13
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type 8-PowerVDFN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
Single FETs, MOSFETs - AUIRF2804S-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers