Mosfet Array 2 N-Channel (Dual) 30V 16A (Tc) 1W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 16A (Tc) 1W (Ta) Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 30V 16A (Tc) 1W (Ta) Surface Mount 8-SO
MOSFET 2N-CH 30V 16A 8SO Product overview: DMT3020LSDQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 16A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3020LSDQ-13 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 30V 16A 8SO
MOSFET, DUAL N-CH, 16A, 30V, 150DEG C ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT3020LSDQ-13DKR-ND | 289-DMT3020LSDQ-13 | DMT3020LSDQ-13 | DMT3020LSDQ-13 | 68AH9587 |
| Product Name | FET, MOSFET Arrays | 30V 16A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays | Mosfet, Dual N-Ch, 16A, 30V, 150Deg C Rohs Compliant Diodes Inc. |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Automotive | 8-SOIC (0.154", 3.90mm Width) | TO-3 |
| Transistor Grade / Operating Range | Automotive | ||||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 30 volts | 30 volts |