DIODES Incorporated Single FETs, MOSFETs DMT3020LFVW-7

Description
N-Channel 30V 38A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet
Description
N-Channel 30V 38A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3020LFVW-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3020LFVW-7-ND
Single FETs, MOSFETs DMT3020LFVW-7-ND
N-Channel 30V 38A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

N-Channel 30V 38A (Tc) 1W (Ta) Surface Mount PowerDI3333-8 (Type UX)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3020LFVW-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFVW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFVW-7
MOSFET N-CH 30V 38A POWERDI3333

MOSFET N-CH 30V 38A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3020LFVW-7-ND DMT3020LFVW-7 DMT3020LFVW-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 64-2105PBF - 777005-64-2105PBF - Win Source Electronics
Specs
PD 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type SOT3
View Details
4 suppliers
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details