DIODES Incorporated Single FETs, MOSFETs DMT3020LFDFW-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT3020LFDFW is a 30V N-channel enhancement mode MOSFET designed for high-efficiency power-management applications. It is packaged in a U-DFN2020-6 with wettable flanks for improved optical inspection, measuring 2.0mm x 2.0mm. The device features a low on-resistance of 17mΩ at VGS = 10V and 28mΩ at VGS = 4.5V, with a continuous drain current of 8.4A at 25°C and 6.8A at 70°C. It meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and rated for operation from -55°C to +150°C. The package is UL 94 V-0 rated and has moisture sensitivity level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMT3020LFDFW is a 30V N-channel enhancement mode MOSFET designed for high-efficiency power-management applications. It is packaged in a U-DFN2020-6 with wettable flanks for improved optical inspection, measuring 2.0mm x 2.0mm. The device features a low on-resistance of 17mΩ at VGS = 10V and 28mΩ at VGS = 4.5V, with a continuous drain current of 8.4A at 25°C and 6.8A at 70°C. It meets AEC-Q100/101/104/200 qualifications, is RoHS compliant, and rated for operation from -55°C to +150°C. The package is UL 94 V-0 rated and has moisture sensitivity level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT3020LFDFW-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3020LFDFW-13TR-ND
Single FETs, MOSFETs 31-DMT3020LFDFW-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT3020LFDFW-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMDQ75R007M2HXTMA1CT-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type 22-PowerBSOP Module
View Details
MOSFETs - 1222415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type TO-92; To-92
View Details