DIODES Incorporated Single FETs, MOSFETs DMT3020LFDFQ-7

Description
MOSFET BVDSS: 25V~30V U-DFN2020-
Request a Quote Datasheet
Description
MOSFET BVDSS: 25V~30V U-DFN2020-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT3020LFDFQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3020LFDFQ-7DKR-ND
Single FETs, MOSFETs 31-DMT3020LFDFQ-7DKR-ND
MOSFET BVDSS: 25V~30V U-DFN2020-

MOSFET BVDSS: 25V~30V U-DFN2020-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3020LFDFQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3020LFDFQ-7TR-ND
Single FETs, MOSFETs 31-DMT3020LFDFQ-7TR-ND
MOSFET BVDSS: 25V~30V U-DFN2020-

MOSFET BVDSS: 25V~30V U-DFN2020-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMT3020LFDFQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3020LFDFQ-7CT-ND
Single FETs, MOSFETs 31-DMT3020LFDFQ-7CT-ND
MOSFET BVDSS: 25V~30V U-DFN2020-

MOSFET BVDSS: 25V~30V U-DFN2020-

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8.4A, U-Dfn2020 Rohs Compliant Diodes Inc. - 12AJ7129 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8.4A, U-Dfn2020 Rohs Compliant Diodes Inc.
12AJ7129
Mosfet, N-Ch, 30V, 8.4A, U-Dfn2020 Rohs Compliant Diodes Inc. 12AJ7129
MOSFET, N-CH, 30V, 8.4A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8.4A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3020LFDFQ-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFDFQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFDFQ-7
MOSFET BVDSS: 25V~30V U-DFN2020

MOSFET BVDSS: 25V~30V U-DFN2020

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMT3020LFDFQ-7DKR-ND 12AJ7129 DMT3020LFDFQ-7
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 30V, 8.4A, U-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details