DIODES Incorporated Single FETs, MOSFETs DMT3020LFDF-7

Description
N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet
Description
N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMT3020LFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3020LFDF-7DITR-ND
Single FETs, MOSFETs DMT3020LFDF-7DITR-ND
N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMT3020LFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3020LFDF-7DICT-ND
Single FETs, MOSFETs DMT3020LFDF-7DICT-ND
N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMT3020LFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMT3020LFDF-7DIDKR-ND
Single FETs, MOSFETs DMT3020LFDF-7DIDKR-ND
N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

N-Channel 30V 8.4A (Ta) 700mW (Ta), 1.8W (Tc) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Singapore, Singapore
30V 8.4A MOSFET Transistor
278-DMT3020LFDF-7
30V 8.4A MOSFET Transistor 278-DMT3020LFDF-7
MOSFET N-CH 30V 8.4A 6UDFN Product overview: DMT3020LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3020LFDF-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 8.4A 6UDFN Product overview: DMT3020LFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3020LFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324464-DMT3020LFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324464-DMT3020LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324464-DMT3020LFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324464-DMT3020LFDF- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 8.4A Rds On (Max) @ Id, Vgs: 17mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 700mW, 1.8W (Tc) Supplier Device Package: U-DFN2020-6 (Type F) Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 393 pF @ 15 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMT3020LFDF-7DITR,DM T3020LFDF-7DICT,DMT3 020LFDF-7DIDKR Base Product Number: DMT3020 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324464-DMT3020LFDF-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 8.4A
Rds On (Max) @ Id, Vgs: 17mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 700mW, 1.8W (Tc)
Supplier Device Package: U-DFN2020-6 (Type F)
Gate Charge (Qg) (Max) @ Vgs: 7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 393 pF @ 15 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMT3020LFDF-7DITR,DMT3020LFDF-7DICT,DMT3020LFDF-7DIDKR
Base Product Number: DMT3020
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, N-Ch, 30V, 8.4A, Udfn2020 Rohs Compliant Diodes Inc. - 81AH8912 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 8.4A, Udfn2020 Rohs Compliant Diodes Inc.
81AH8912
Mosfet, N-Ch, 30V, 8.4A, Udfn2020 Rohs Compliant Diodes Inc. 81AH8912
MOSFET, N-CH, 30V, 8.4A, UDFN2020 ROHS COMPLIANT: YES

MOSFET, N-CH, 30V, 8.4A, UDFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3020LFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFDF-7
MOSFET N-CH 30V 8.4A 6UDFN

MOSFET N-CH 30V 8.4A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMT3020LFDF-7DITR-ND 278-DMT3020LFDF-7 1324464-DMT3020LFDF-7 81AH8912 DMT3020LFDF-7 DMT3020LFDF-7
Product Name Single FETs, MOSFETs 30V 8.4A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 30V, 8.4A, Udfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type 6-UDFN Exposed Pad Tape & Reel (TR) SOT3; 6-UDFN Exposed Pad TO-3 6-UDFN Exposed Pad
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data