DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays DMT3020LFDB-7

Description
Win Source Part Number: 1278580-DMT3020LFDB- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.7A Rds On (Max) @ Id, Vgs: 20mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 700mW Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type B) Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 393pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMT3020LFDB-7DIDKR,D MT3020LFDB-7DITR,DMT 3020LFDB-7DICT Base Product Number: DMT3020
Request a Quote Datasheet
Description
Win Source Part Number: 1278580-DMT3020LFDB- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.7A Rds On (Max) @ Id, Vgs: 20mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 700mW Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type B) Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 393pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMT3020LFDB-7DIDKR,D MT3020LFDB-7DITR,DMT 3020LFDB-7DICT Base Product Number: DMT3020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278580-DMT3020LFDB-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278580-DMT3020LFDB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278580-DMT3020LFDB-7
Win Source Part Number: 1278580-DMT3020LFDB- 7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 7.7A Rds On (Max) @ Id, Vgs: 20mOhm @ 9A, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Power - Max: 700mW Package / Case: 6-UDFN Exposed Pad Supplier Device Package: U-DFN2020-6 (Type B) Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 393pF @ 15V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMT3020LFDB-7DIDKR,D MT3020LFDB-7DITR,DMT 3020LFDB-7DICT Base Product Number: DMT3020

Win Source Part Number: 1278580-DMT3020LFDB-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 7.7A
Rds On (Max) @ Id, Vgs: 20mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 700mW
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type B)
Gate Charge (Qg) (Max) @ Vgs: 7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 393pF @ 15V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMT3020LFDB-7DIDKR,DMT3020LFDB-7DITR,DMT3020LFDB-7DICT
Base Product Number: DMT3020

Buy Now Datasheet
FET, MOSFET Arrays - DMT3020LFDB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMT3020LFDB-7DICT-ND
FET, MOSFET Arrays DMT3020LFDB-7DICT-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMT3020LFDB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMT3020LFDB-7DITR-ND
FET, MOSFET Arrays DMT3020LFDB-7DITR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
FET, MOSFET Arrays - DMT3020LFDB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMT3020LFDB-7DIDKR-ND
FET, MOSFET Arrays DMT3020LFDB-7DIDKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 30V 7.7A 700mW Surface Mount U-DFN2020-6 (Type B)

Buy Now Datasheet
Singapore, Singapore
30V 7.7A MOSFET Transistor
289-DMT3020LFDB-7
30V 7.7A MOSFET Transistor 289-DMT3020LFDB-7
MOSFET 2N-CH 30V 7.7A 6UDFN Product overview: DMT3020LFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3020LFDB-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 30V 7.7A 6UDFN Product overview: DMT3020LFDB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3020LFDB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DMT3020LFDB-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMT3020LFDB-7
FET, MOSFET Arrays DMT3020LFDB-7
MOSFET 2N-CHA 30V 7.7A DFN2020

MOSFET 2N-CHA 30V 7.7A DFN2020

Supplier's Site Datasheet
Dual Mosfet, N-Ch, 30V, 7.7A, Udfn2020 Rohs Compliant Diodes Inc. - 81AH8911 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 30V, 7.7A, Udfn2020 Rohs Compliant Diodes Inc.
81AH8911
Dual Mosfet, N-Ch, 30V, 7.7A, Udfn2020 Rohs Compliant Diodes Inc. 81AH8911
DUAL MOSFET, N-CH, 30V, 7.7A, UDFN2020 ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 30V, 7.7A, UDFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMT3020LFDB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFDB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFDB-7
MOSFET 2N-CH 30V 7.7A 6UDFN

MOSFET 2N-CH 30V 7.7A 6UDFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1278580-DMT3020LFDB-7 DMT3020LFDB-7DICT-ND 289-DMT3020LFDB-7 DMT3020LFDB-7 81AH8911 DMT3020LFDB-7 DMT3020LFDB-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays FET, MOSFET Arrays 30V 7.7A MOSFET Transistor FET, MOSFET Arrays Dual Mosfet, N-Ch, 30V, 7.7A, Udfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
Package Type SOT3 6-UDFN Exposed Pad Tape & Reel (TR) 6-UDFN Exposed Pad TO-3 Automotive
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single IGBTs - 448-AIKQ120N75CP2XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
4 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details