DIODES Incorporated MOSFET DMT3020LFCL-7

Description
MOSFET MOSFET BVDSS: 25V-30V
Description
MOSFET MOSFET BVDSS: 25V-30V

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30V

MOSFET MOSFET BVDSS: 25V-30V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMT3020LFCL-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMT3020LFCL-7
MOSFET N-CH 30V 7.6A 6UDFN

MOSFET N-CH 30V 7.6A 6UDFN

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMT3020LFCL-7 DMT3020LFCL-7
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type 6-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers