Mosfet Array 2 N-Channel (Dual) 30V 32A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXC)
Mosfet Array 2 N-Channel (Dual) 30V 32A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXC)
Mosfet Array 2 N-Channel (Dual) 30V 32A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 (Type UXC)
MOSFET 2N-CH 30V 32A POWERDI3333 Product overview: DMT3020LDV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 32A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3020LDV-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 25V-30V POWERDI333
MOSFET MOSFET BVDSS: 25V~30V PowerDI3333-8 T&R 2K
30V 32A 900mW 20mΩ@9A,10V 2.5V@250uA 2 N-Channel PowerDI3333-8 MOSFETs ROHS
MOSFET, DUAL, N-CH, 30V, 32A ROHS COMPLIANT: YES
MOSFET 2N-CH 30V 32A POWERDI3333
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMT3020LDV-7TR-ND | 289-DMT3020LDV-7 | DMT3020LDV-7 | DMT3020LDV-7 | DMT3020LDV-7 | 28AK8864 | DMT3020LDV-7 |
| Product Name | FET, MOSFET Arrays | 30V 32A MOSFET Transistor | FET, MOSFET Arrays | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, Dual, N-Ch, 30V, 32A Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | 8-PowerVDFN | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | |||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | ||||
| PD | 1.9 milliwatts | 900 milliwatts |