MOSFET 2N-CH 30V 8.5A 8VDFN
MOSFET 25V~30V V-DFN3030-8
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMT3020LDT-7 | DMT3020LDT-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel; 2 N-Channel (Dual) | |
| Transistor Technology / Material | MOSFET (Metal Oxide) | |
| V(BR)DSS | 30 volts |