Win Source Part Number: 1055820-DMT3011LDT-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual) Asymmetrical
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 8A, 10.7A
Rds On (Max) @ Id, Vgs: 20mOhm @ 6A, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Power - Max: 1.9W
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: V-DFN3030-8 (Type K)
Gate Charge (Qg) (Max) @ Vgs: 13.2nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 641pF @ 15V
Temperature Range - Operating: -55°C ~ 155°C (TJ)
Alternative Parts (Cross-Reference): SIA462DJ-T1-GE3; IRF8513PBF; STS11N3LLH5; SIA418DJ-T1-GE3; FDMS7620S; SIA449DJ-T1-GE3DMT30
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: DMT3011LDT-7-ND,DMT3
Base Product Number: DMT3011
MOSFET 2N-CH 30V 8A/10.7A 8VDFN Product overview: DMT3011LDT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 8A, 10.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 8A, 10.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMT3011LDT-7 can be used for catalog matching and distributor lookup.
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 8A, 10.7A 1.9W Surface Mount V-DFN3030-8 (Type K)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 8A, 10.7A 1.9W Surface Mount V-DFN3030-8 (Type K)
Mosfet Array 2 N-Channel (Dual) Asymmetrical 30V 8A, 10.7A 1.9W Surface Mount V-DFN3030-8 (Type K)
MOSFET 2N-CH 30V 8A/10.7A 8VDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055820-DMT3011LDT-7 | 289-DMT3011LDT-7 | DMT3011LDT-7DIDKR-ND | DMT3011LDT-7 | DMT3011LDT-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | 30V 8A 10.7A MOSFET Transistor | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | ||||
| TJ | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 8-VDFN Exposed Pad | ||
| MOSFET Operating Mode | Enhancement |