N-Channel 30V 10.6A (Ta), 30A 1.2W (Ta), 2.6W (Tc) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET N-CH 30V 10.6A/30A PWRDI
MOSFET N-CH 30V 10.6A/30A PWRDI
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT3009UFVW-7TR-ND | DMT3009UFVW-7 | DMT3009UFVW-7 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | 8-PowerVDFN | 7.4 nC @ 10 V | 8-PowerVDFN |
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |