DIODES Incorporated Single FETs, MOSFETs DMT3009LSSQ-13

Description
MOSFET BVDSS: 25V~30V SO-8 T&R 2
Request a Quote
Description
MOSFET BVDSS: 25V~30V SO-8 T&R 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMT3009LSSQ-13 is a 30V N-channel enhancement mode MOSFET in an SO-8 package, designed for automotive power-management and analog switching applications. It features a maximum continuous drain current of 28A at TC=+25°C and a low RDS(ON) of 10mΩ at VGS=10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and is RoHS compliant. It supports 100% unclamped inductive switching (UIS) testing, with thermal resistance from junction to case of 10.1°C/W and a junction temperature range of -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1, and matte tin terminals. It is supplied in tape and reel packaging with a quantity of 2,500 per carrier.

Datasheet Summary
Powered by GS/AI

The DMT3009LSSQ-13 is a 30V N-channel enhancement mode MOSFET in an SO-8 package, designed for automotive power-management and analog switching applications. It features a maximum continuous drain current of 28A at TC=+25°C and a low RDS(ON) of 10mΩ at VGS=10V. The device is qualified to AEC-Q101, manufactured in IATF 16949 certified facilities, and is RoHS compliant. It supports 100% unclamped inductive switching (UIS) testing, with thermal resistance from junction to case of 10.1°C/W and a junction temperature range of -55°C to +150°C. The package is molded plastic with UL 94 V-0 flammability rating, moisture sensitivity level 1, and matte tin terminals. It is supplied in tape and reel packaging with a quantity of 2,500 per carrier.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMT3009LSSQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMT3009LSSQ-13TR-ND
Single FETs, MOSFETs 31-DMT3009LSSQ-13TR-ND
MOSFET BVDSS: 25V~30V SO-8 T&R 2

MOSFET BVDSS: 25V~30V SO-8 T&R 2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMT3009LSSQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827409P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT223; SOT-223
View Details
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers