MOSFET N-CH 30V 12A PWRDI3333
N-Channel 30V 12A (Ta), 50A (Tc) 2.3W (Ta) Surface Mount, Wettable Flank PowerDI3333-8 (SWP) Type UX
MOSFET N-CH 30V 12A PWRDI3333
Manufacturer: Diodes Incorporated
Win Source Part Number: 869133-DMT3009LFVW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 30 V 12A (Ta), 50A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8 (SWP) Type UX
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMT3009
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8 (SWP) Type UX
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
MOSFET N-CH 30V 12A PWRDI3333 Product overview: DMT3009LFVW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMT3009LFVW-7 can be used for catalog matching and distributor lookup.
Integrated Circuits (ICs) - Transistors - MOSFETs
MOSFET N-CH 30V 12A PWRDI3333
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMT3009LFVW-7CT-ND | 869133-DMT3009LFVW-7 | 278-DMT3009LFVW-7 | DMT3009LFVW-7 | DMT3009LFVW-7 | DMT3009LFVW-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMT3009LFVW-7 | 30V 12A MOSFET Transistor | Integrated Circuits (ICs) - Transistors - MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerVDFN | SOT3; PowerDI3333-8 (SWP) Type UX | Tape & Reel (TR) | 8-PowerVDFN | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 30 volts | 30 volts |